Murata Electronics 0.068UF 50V Capacitor GCM21BR71H683KA37L

Description
CAP CER 0.068UF 50V X7R 0805 Product overview: GCM21BR71H683KA37L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71H683KA37 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.068UF 50V X7R 0805 Product overview: GCM21BR71H683KA37L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71H683KA37 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.068UF 50V Capacitor
60-GCM21BR71H683KA37L
0.068UF 50V Capacitor 60-GCM21BR71H683KA37L
CAP CER 0.068UF 50V X7R 0805 Product overview: GCM21BR71H683KA37L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71H683KA37 L can be used for catalog matching and distributor lookup.

CAP CER 0.068UF 50V X7R 0805 Product overview: GCM21BR71H683KA37L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71H683KA37L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM21BR71H683KA37L - 1040911-GCM21BR71H683KA37L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM21BR71H683KA37L
1040911-GCM21BR71H683KA37L
Ceramic Capacitors - GCM21BR71H683KA37L 1040911-GCM21BR71H683KA37L
Manufacturer: Murata Electronics North America Win Source Part Number: 1040911-GCM21BR71H68 3KA37L Packaging: Reel - TR Voltage Rating: 50V Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 0.068μF Tolerance: ±10% Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.055" (1.40mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1040911-GCM21BR71H683KA37L
Packaging: Reel - TR
Voltage Rating: 50V
Applications: Automotive
Mounting: Surface Mount, MLCC
Capacitance: 0.068μF
Tolerance: ±10%
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.055" (1.40mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - 490-GCM21BR71H683KA37LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.068UF 50V X7R 0805

CAP CER 0.068UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GCM21BR71H683KA37LTR-ND - DigiKey
Thief River Falls, MN, United States
0.068µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM21BR71H683KA37LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.068UF 50V X7R 0805

CAP CER 0.068UF 50V X7R 0805

Buy Now Datasheet
CAP CER 0.068UF 50V X7R 0805 - 535-GCM21BR71H683KA37L - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.068UF 50V X7R 0805
535-GCM21BR71H683KA37L
CAP CER 0.068UF 50V X7R 0805 535-GCM21BR71H683KA37L
CAP CER 0.068UF 50V X7R 0805

CAP CER 0.068UF 50V X7R 0805

Supplier's Site
Capacitors - Ceramic Capacitors GCM21BR71H683KA37L
CAP CER 0.068UF 50V X7R 0805

CAP CER 0.068UF 50V X7R 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM21BR71H683KA37L 1040911-GCM21BR71H683KA37L 490-GCM21BR71H683KA37LCT-ND 490-GCM21BR71H683KA37LDKR-ND 535-GCM21BR71H683KA37L GCM21BR71H683KA37L
Product Name 0.068UF 50V Capacitor Ceramic Capacitors - GCM21BR71H683KA37L Ceramic Capacitors Ceramic Capacitors CAP CER 0.068UF 50V X7R 0805 Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 227SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers