Murata Electronics Capacitors - Ceramic Capacitors GCM21BR71C225KA64K

Description
Win Source Part Number: 1168017-GCM21BR71C22 5KA64K Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel (TR) Applications: Automotive Standard Package: 10,000 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.055" (1.40mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GCM21BR71C
Request a Quote Datasheet
Description
Win Source Part Number: 1168017-GCM21BR71C22 5KA64K Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel (TR) Applications: Automotive Standard Package: 10,000 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.055" (1.40mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GCM21BR71C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1168017-GCM21BR71C225KA64K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1168017-GCM21BR71C225KA64K
Capacitors - Ceramic Capacitors 1168017-GCM21BR71C225KA64K
Win Source Part Number: 1168017-GCM21BR71C22 5KA64K Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel (TR) Applications: Automotive Standard Package: 10,000 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.055" (1.40mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GCM21BR71C

Win Source Part Number: 1168017-GCM21BR71C225KA64K
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 10,000
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.055" (1.40mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Base Product Number: GCM21BR71C

Buy Now Datasheet
Singapore, Singapore
2.2UF 16V Capacitor
60-GCM21BR71C225KA64K
2.2UF 16V Capacitor 60-GCM21BR71C225KA64K
CAP CER 2.2UF 16V X7R 0805 Product overview: GCM21BR71C225KA64K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71C225KA64 K can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 16V X7R 0805 Product overview: GCM21BR71C225KA64K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71C225KA64K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GCM21BR71C225KA64KTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM21BR71C225KA64KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 16V X7R 0805

CAP CER 2.2UF 16V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GCM21BR71C225KA64KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 16V X7R 0805

CAP CER 2.2UF 16V X7R 0805

Buy Now Datasheet
Cap, Aec-Q200, 2.2Uf, 16V, Mlcc, 0805 Rohs Compliant Murata - 92AH4854 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 16V, Mlcc, 0805 Rohs Compliant Murata
92AH4854
Cap, Aec-Q200, 2.2Uf, 16V, Mlcc, 0805 Rohs Compliant Murata 92AH4854
CAP, AEC-Q200, 2.2UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2.2UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM21BR71C225KA64K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21BR71C225KA64K
Ceramic Capacitors GCM21BR71C225KA64K
CAP CER 2.2UF 16V X7R 0805

CAP CER 2.2UF 16V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1168017-GCM21BR71C225KA64K 60-GCM21BR71C225KA64K 490-GCM21BR71C225KA64KTR-ND 490-GCM21BR71C225KA64KDKR-ND 92AH4854 GCM21BR71C225KA64K
Product Name Capacitors - Ceramic Capacitors 2.2UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 2.2Uf, 16V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 1572-1008-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers