Murata Electronics Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers GCM21BL81C105KA58L

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Motor Control Package / Case: 8-SMD, No Lead Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Thickness (Max): 0.022" (0.56mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Motor Control Package / Case: 8-SMD, No Lead Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Thickness (Max): 0.022" (0.56mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Motor Control Package / Case: 8-SMD, No Lead Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Thickness (Max): 0.022" (0.56mm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Applications: Motor Control
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Thickness (Max): 0.022" (0.56mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4617SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 722-SI2438-B-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tape & Reel (TR)
View Details
6 suppliers