Murata Electronics Ceramic Capacitors GCM21A7U2E561JX01D

Description
CAP CER 560PF 250V U2J 0805
Request a Quote Datasheet
Description
CAP CER 560PF 250V U2J 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM21A7U2E561JX01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 560PF 250V U2J 0805

CAP CER 560PF 250V U2J 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GCM21A7U2E561JX01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 560PF 250V U2J 0805

CAP CER 560PF 250V U2J 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GCM21A7U2E561JX01DTR-ND - DigiKey
Thief River Falls, MN, United States
560pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

560pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM21A7U2E561JX01D
CAP CER 560PF 250V U2J 0805

CAP CER 560PF 250V U2J 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM21A7U2E561JX01DCT-ND 490-GCM21A7U2E561JX01DDKR-ND GCM21A7U2E561JX01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1620721 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details