Murata Electronics 1300PF 100V Capacitor GCM2199E2A132KA05D

Description
CAP CER 1300PF 100V ZLM 0805 Product overview: GCM2199E2A132KA05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1300PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1300PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM2199E2A132KA05 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1300PF 100V ZLM 0805 Product overview: GCM2199E2A132KA05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1300PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1300PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM2199E2A132KA05 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1300PF 100V Capacitor
60-GCM2199E2A132KA05D
1300PF 100V Capacitor 60-GCM2199E2A132KA05D
CAP CER 1300PF 100V ZLM 0805 Product overview: GCM2199E2A132KA05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1300PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1300PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM2199E2A132KA05 D can be used for catalog matching and distributor lookup.

CAP CER 1300PF 100V ZLM 0805 Product overview: GCM2199E2A132KA05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1300PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1300PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM2199E2A132KA05D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM2199E2A132KA05D - 957929-GCM2199E2A132KA05D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM2199E2A132KA05D
957929-GCM2199E2A132KA05D
Ceramic Capacitors - GCM2199E2A132KA05D 957929-GCM2199E2A132KA05D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 957929-GCM2199E2A132 KA05D Voltage Rating: 100 V Length: 2 mm Mounting: SMD (SMT) Capacitance: 1.3 nF Tolerance: 10 % Thickness: 850 µm Height: 950 µm Material: Ceramic Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 957929-GCM2199E2A132KA05D
Voltage Rating: 100 V
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 1.3 nF
Tolerance: 10 %
Thickness: 850 µm
Height: 950 µm
Material: Ceramic
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C

Buy Now
Ceramic Capacitors - 490-GCM2199E2A132KA05DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1300PF 100V ZLM 0805

CAP CER 1300PF 100V ZLM 0805

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-GCM2199E2A132KA05D 957929-GCM2199E2A132KA05D 490-GCM2199E2A132KA05DTR-ND
Product Name 1300PF 100V Capacitor Ceramic Capacitors - GCM2199E2A132KA05D Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0013 microF 0.0013 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX121M400H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details