Murata Electronics Ceramic Capacitors GCM216R71H153KA37D

Description
0.015µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM216R71H153KA37D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM216R71H153KA37D-ND
Ceramic Capacitors GCM216R71H153KA37D-ND
0.015µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.015µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM216R71H153KA37D
CAP CER 0.015UF 50V X7R 0805

CAP CER 0.015UF 50V X7R 0805

Supplier's Site
Ceramic Capacitors - GCM216R71H153KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM216R71H153KA37D
Ceramic Capacitors GCM216R71H153KA37D
CAP CER 0.015UF 50V X7R 0805

CAP CER 0.015UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GCM216R71H153KA37D-ND GCM216R71H153KA37D GCM216R71H153KA37D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-125LC2500K5HM6 - New Yorker Electronics Co., Inc.
Specs
Applications High Power
Capacitance Type Fixed
Capacitance Range 1.2 microF
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details