Murata Electronics Ceramic Capacitors GCM188R71H102KA37D

Description
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4777-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4777-6-ND
Ceramic Capacitors 490-4777-6-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4777-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4777-2-ND
Ceramic Capacitors 490-4777-2-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4777-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4777-1-ND
Ceramic Capacitors 490-4777-1-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 50V Capacitor
60-GCM188R71H102KA37D
1000PF 50V Capacitor 60-GCM188R71H102KA37D
CAP CER 1000PF 50V X7R 0603 Product overview: GCM188R71H102KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71H102KA37 D can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V X7R 0603 Product overview: GCM188R71H102KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71H102KA37D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM188R71H102KA37D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM188R71H102KA37D
50V 1nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCM188R71H102KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188R71H102KA37D
Ceramic Capacitors GCM188R71H102KA37D
CAP CER 1000PF 50V X7R 0603

CAP CER 1000PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-4777-6-ND 490-4777-2-ND 60-GCM188R71H102KA37D GCM188R71H102KA37D GCM188R71H102KA37D
Product Name Ceramic Capacitors Ceramic Capacitors 1000PF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021356 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details