Murata Electronics Ceramic Capacitors GCM188L81E224KA64D

Description
0.22µF ±10% 25V Ceramic Capacitor X8L 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 25V Ceramic Capacitor X8L 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM188L81E224KA64DTR-ND - DigiKey
Thief River Falls, MN, United States
0.22µF ±10% 25V Ceramic Capacitor X8L 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X8L 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM188L81E224KA64DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.22UF 25V X8L 0603

CAP CER 0.22UF 25V X8L 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM188L81E224KA64DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.22UF 25V X8L 0603

CAP CER 0.22UF 25V X8L 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GCM188L81E224KA64D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM188L81E224KA64D
Capacitors - Ceramic Capacitors GCM188L81E224KA64D
CAP CER 0.22UF 25V X8L 0603

CAP CER 0.22UF 25V X8L 0603

Supplier's Site
Ceramic Capacitors - GCM188L81E224KA64D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188L81E224KA64D
Ceramic Capacitors GCM188L81E224KA64D
CAP CER 0.22UF 25V X8L 0603

CAP CER 0.22UF 25V X8L 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM188L81E224KA64DTR-ND 490-GCM188L81E224KA64DDKR-ND GCM188L81E224KA64D GCM188L81E224KA64D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1443333 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details