Murata Electronics Ceramic Capacitors GCM1885C2AR50BA16D

Description
0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1885C2AR50BA16DTR-ND - DigiKey
Thief River Falls, MN, United States
0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.5pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2AR50BA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.5PF 100V C0G/NP0 0603

CAP CER 0.5PF 100V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2AR50BA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.5PF 100V C0G/NP0 0603

CAP CER 0.5PF 100V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - GCM1885C2AR50BA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C2AR50BA16D
Ceramic Capacitors GCM1885C2AR50BA16D
CAP CER 0.5PF 100V C0G/NP0 0603

CAP CER 0.5PF 100V C0G/NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCM1885C2AR50BA16D
CAP CER 0.5PF 100V C0G/NP0 0603

CAP CER 0.5PF 100V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM1885C2AR50BA16DTR-ND 490-GCM1885C2AR50BA16DDKR-ND GCM1885C2AR50BA16D GCM1885C2AR50BA16D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701065 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details