Murata Electronics Ceramic Capacitors GCM1885C2A7R0DA16D

Description
CAP CER 7PF 100V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 7PF 100V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1885C2A7R0DA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 7PF 100V C0G/NP0 0603

CAP CER 7PF 100V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2A7R0DA16DTR-ND - DigiKey
Thief River Falls, MN, United States
7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2A7R0DA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 7PF 100V C0G/NP0 0603

CAP CER 7PF 100V C0G/NP0 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM1885C2A7R0DA16D
CAP CER 7PF 100V C0G/NP0 0603

CAP CER 7PF 100V C0G/NP0 0603

Supplier's Site
Ceramic Capacitors - GCM1885C2A7R0DA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C2A7R0DA16D
Ceramic Capacitors GCM1885C2A7R0DA16D
CAP CER 7PF 100V C0G/NP0 0603

CAP CER 7PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM1885C2A7R0DA16DDKR-ND 490-GCM1885C2A7R0DA16DTR-ND GCM1885C2A7R0DA16D GCM1885C2A7R0DA16D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers