Murata Electronics Ceramic Capacitors GCM1885C1H681JA16D

Description
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4966-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4966-2-ND
Ceramic Capacitors 490-4966-2-ND
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4966-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4966-1-ND
Ceramic Capacitors 490-4966-1-ND
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4966-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4966-6-ND
Ceramic Capacitors 490-4966-6-ND
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
680PF 50V Capacitor
60-GCM1885C1H681JA16D
680PF 50V Capacitor 60-GCM1885C1H681JA16D
CAP CER 680PF 50V C0G/NP0 0603 Product overview: GCM1885C1H681JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H681JA16 D can be used for catalog matching and distributor lookup.

CAP CER 680PF 50V C0G/NP0 0603 Product overview: GCM1885C1H681JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H681JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM1885C1H681JA16D - 919549-GCM1885C1H681JA16D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM1885C1H681JA16D
919549-GCM1885C1H681JA16D
Ceramic Capacitors - GCM1885C1H681JA16D 919549-GCM1885C1H681JA16D
Manufacturer: Murata Electronics North America Win Source Part Number: 919549-GCM1885C1H681 JA16D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 680 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GCM1885C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-4966-6, 490-4966-1, 490-4966-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 919549-GCM1885C1H681JA16D
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: 680 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GCM1885C1H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-4966-6, 490-4966-1, 490-4966-2

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-4966-2-ND 490-4966-6-ND 60-GCM1885C1H681JA16D 919549-GCM1885C1H681JA16D
Product Name Ceramic Capacitors Ceramic Capacitors 680PF 50V Capacitor Ceramic Capacitors - GCM1885C1H681JA16D
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011537 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701205 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details