Murata Power Solutions Ceramic Capacitors GCM1885C1H332FA16D

Description
3300pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3300pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1885C1H332FA16DTR-ND - DigiKey
Thief River Falls, MN, United States
3300pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3300pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C1H332FA16DCT-ND - DigiKey
Thief River Falls, MN, United States
3300pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3300pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C1H332FA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
3300pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3300pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477851 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477851
MLCCs - Multilayer Ceramic Capacitors 2477851
Murata GCM1885C1H332FA16D

Murata GCM1885C1H332FA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477852 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477852
MLCCs - Multilayer Ceramic Capacitors 2477852
Murata GCM1885C1H332FA16D

Murata GCM1885C1H332FA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477852P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477852P
MLCCs - Multilayer Ceramic Capacitors 2477852P
Murata GCM1885C1H332FA16D

Murata GCM1885C1H332FA16D

Supplier's Site
Singapore, Singapore
3300PF 50V Capacitor
60-GCM1885C1H332FA16D
3300PF 50V Capacitor 60-GCM1885C1H332FA16D
CAP CER 3300PF 50V C0G/NP0 0603 Product overview: GCM1885C1H332FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H332FA16 D can be used for catalog matching and distributor lookup.

CAP CER 3300PF 50V C0G/NP0 0603 Product overview: GCM1885C1H332FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H332FA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 3300Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1478 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3300Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
03AJ1478
Cap, Aec-Q200, 3300Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 03AJ1478
CAP, AEC-Q200, 3300PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 3300PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 3300Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 92AH4799 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3300Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
92AH4799
Cap, Aec-Q200, 3300Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 92AH4799
CAP, AEC-Q200, 3300PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 3300PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM1885C1H332FA16DTR-ND 490-GCM1885C1H332FA16DDKR-ND 2477851 60-GCM1885C1H332FA16D 03AJ1478
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 3300PF 50V Capacitor Cap, Aec-Q200, 3300Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details