CAP CER 3900PF 50V X7R 0402
Ceramic Capacitor
CAP CER 3900PF 50V X7R 0402
CAP CER 3900PF 50V X7R 0402 Product overview: GCM155R71H392KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H392KA37
CAP, AEC-Q200, 3900PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCM155R71H392KA37DCT-ND | 490-GCM155R71H392KA37DDKR-ND | 60-GCM155R71H392KA37D | 92AH4665 | GCM155R71H392KA37D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 3900PF 50V Capacitor | Cap, Aec-Q200, 3900Pf, 50V, Mlcc, 0402 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |