0.022µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
0.022µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
0.022µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 0.022UF 50V X7R 0402 Product overview: GCM155R71H223KA55J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM155R71H223KA55
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCM155R71H223KA55JCT-ND | 490-GCM155R71H223KA55JDKR-ND | 60-GCM155R71H223KA55J |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 0.022UF 50V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF |