Murata Electronics
Ceramic Capacitors
GCM1555G1H6R0BA16J
Description
CAP CER 6PF 50V X8G 0402
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
CAP CER 6PF 50V X8G 0402
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
Capacitors |
|
Product Number
|
490-GCM1555G1H6R0BA16JTR-ND |
GCM1555G1H6R0BA16J |
|
Product Name
|
Ceramic Capacitors |
Capacitors - Ceramic Capacitors |
|
Configuration / Form Factor
|
Chip Capacitor
|
|
|
Applications
|
Automotive
|
Automotive; Automotive
|
|
Operating Temperature
|
-55 to 150 C (-67 to 302 F)
|
-55 to 150 C (-67 to 302 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
|
|
WVDC
|
50 volts
|
50 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor; Chip Capacitor
Capacitance Type
Fixed
RoHS Compliant
Yes
View Details
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 85 C (-40 to 185 F)
Capacitance Range
400000 microF
View Details
Knowles Precision Devices
Configuration / Form Factor
Chip Capacitor
Applications
High Frequency; RF / Microwave
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details