Murata Electronics Ceramic Capacitors GCM1555C1HR75BA16D

Description
0.75pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.75pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1555C1HR75BA16DTR-ND - DigiKey
Thief River Falls, MN, United States
0.75pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.75pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1HR75BA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.75PF 50V C0G/NP0 0402

CAP CER 0.75PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1HR75BA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.75PF 50V C0G/NP0 0402

CAP CER 0.75PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - GCM1555C1HR75BA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1HR75BA16D
Ceramic Capacitors GCM1555C1HR75BA16D
CAP CER 0.75PF 50V C0G/NP0 0402

CAP CER 0.75PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - GCM1555C1HR75BA16D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM1555C1HR75BA16D
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM1555C1HR75BA16D
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM1555C1HR75BA16DTR-ND 490-GCM1555C1HR75BA16DDKR-ND GCM1555C1HR75BA16D GCM1555C1HR75BA16D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 107SVL025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C17AH3R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details