Murata Electronics Ceramic Capacitors GCM1555C1HR47BA16D

Description
0.47pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.47pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1555C1HR47BA16DTR-ND - DigiKey
Thief River Falls, MN, United States
0.47pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.47pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1HR47BA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.47PF 50V C0G/NP0 0402

CAP CER 0.47PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1HR47BA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.47PF 50V C0G/NP0 0402

CAP CER 0.47PF 50V C0G/NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GCM1555C1HR47BA16D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM1555C1HR47BA16D
Capacitors - Ceramic Capacitors GCM1555C1HR47BA16D
CAP CER 0.47PF 50V C0G/NP0 0402

CAP CER 0.47PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM1555C1HR47BA16DTR-ND 490-GCM1555C1HR47BA16DDKR-ND GCM1555C1HR47BA16D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701141 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details