Murata Electronics 33PF 50V Capacitor GCM1555C1H330FA16D

Description
CAP CER 33PF 50V C0G/NP0 0402 Product overview: GCM1555C1H330FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H330FA16 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 33PF 50V C0G/NP0 0402 Product overview: GCM1555C1H330FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H330FA16 D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata Electronics GCM1555C1H330FA16D is a multilayer ceramic capacitor designed for automotive electronic applications. It features a nominal capacitance of 33 pF with a tolerance of ±1% and a rated voltage of 50V. The capacitor operates within a temperature range of -55°C to 125°C and exhibits C0G (NP0) temperature characteristics, ensuring minimal capacitance change with temperature, specified at 0±30 ppm/°C from 25°C to 125°C.

The component is packaged in a compact 0402 (1005 metric) size, with dimensions of 1.0mm x 0.5mm x 0.5mm. It is available in various packaging options, including reels of 10,000 or 50,000 pieces, facilitating automated assembly processes. The capacitor is suitable for applications requiring high reliability and stability, making it a viable choice for engineers in the automotive sector.

Datasheet Summary
Powered by GS/AI

The Murata Electronics GCM1555C1H330FA16D is a multilayer ceramic capacitor designed for automotive electronic applications. It features a nominal capacitance of 33 pF with a tolerance of ±1% and a rated voltage of 50V. The capacitor operates within a temperature range of -55°C to 125°C and exhibits C0G (NP0) temperature characteristics, ensuring minimal capacitance change with temperature, specified at 0±30 ppm/°C from 25°C to 125°C.

The component is packaged in a compact 0402 (1005 metric) size, with dimensions of 1.0mm x 0.5mm x 0.5mm. It is available in various packaging options, including reels of 10,000 or 50,000 pieces, facilitating automated assembly processes. The capacitor is suitable for applications requiring high reliability and stability, making it a viable choice for engineers in the automotive sector.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33PF 50V Capacitor
60-GCM1555C1H330FA16D
33PF 50V Capacitor 60-GCM1555C1H330FA16D
CAP CER 33PF 50V C0G/NP0 0402 Product overview: GCM1555C1H330FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H330FA16 D can be used for catalog matching and distributor lookup.

CAP CER 33PF 50V C0G/NP0 0402 Product overview: GCM1555C1H330FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H330FA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM1555C1H330FA16D - 919530-GCM1555C1H330FA16D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM1555C1H330FA16D
919530-GCM1555C1H330FA16D
Ceramic Capacitors - GCM1555C1H330FA16D 919530-GCM1555C1H330FA16D
Manufacturer: Murata Electronics North America Win Source Part Number: 919530-GCM1555C1H330 FA16D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 33 pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Family Name: GCM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 490-16447-1, 490-16447-2, 490-16447-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919530-GCM1555C1H330FA16D
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: 33 pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Family Name: GCM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 490-16447-1, 490-16447-2, 490-16447-6

Buy Now Datasheet
Ceramic Capacitors - 490-16447-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16447-2-ND
Ceramic Capacitors 490-16447-2-ND
33pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16447-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16447-1-ND
Ceramic Capacitors 490-16447-1-ND
33pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16447-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16447-6-ND
Ceramic Capacitors 490-16447-6-ND
33pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM1555C1H330FA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H330FA16D
Ceramic Capacitors GCM1555C1H330FA16D
CAP CER 33PF 50V C0G/NP0 0402

CAP CER 33PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1451 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
03AJ1451
Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 03AJ1451
CAP, AEC-Q200, 33PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 33PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4728 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4728
Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4728
CAP, AEC-Q200, 33PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 33PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM1555C1H330FA16D 919530-GCM1555C1H330FA16D 490-16447-2-ND 490-16447-6-ND GCM1555C1H330FA16D 03AJ1451
Product Name 33PF 50V Capacitor Ceramic Capacitors - GCM1555C1H330FA16D Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers