Murata Electronics Ceramic Capacitors GCM1555C1H2R7CA16D

Description
CAP CER 2.7PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 2.7PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1555C1H2R7CA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.7PF 50V C0G/NP0 0402

CAP CER 2.7PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H2R7CA16DTR-ND - DigiKey
Thief River Falls, MN, United States
2.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H2R7CA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.7PF 50V C0G/NP0 0402

CAP CER 2.7PF 50V C0G/NP0 0402

Buy Now Datasheet
Singapore, Singapore
2.7PF 50V Capacitor
60-GCM1555C1H2R7CA16D
2.7PF 50V Capacitor 60-GCM1555C1H2R7CA16D
CAP CER 2.7PF 50V C0G/NP0 0402 Product overview: GCM1555C1H2R7CA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H2R7CA16 D can be used for catalog matching and distributor lookup.

CAP CER 2.7PF 50V C0G/NP0 0402 Product overview: GCM1555C1H2R7CA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H2R7CA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM1555C1H2R7CA16D - 846398-GCM1555C1H2R7CA16D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM1555C1H2R7CA16D
846398-GCM1555C1H2R7CA16D
Ceramic Capacitors - GCM1555C1H2R7CA16D 846398-GCM1555C1H2R7CA16D
Manufacturer: Murata Electronics North America Win Source Part Number: 846398-GCM1555C1H2R7 CA16D Series: GCM Features: 2.7 pF Ceramic Capacitor Package: Reel - TR Family Name: GCM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 50000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 846398-GCM1555C1H2R7CA16D
Series: GCM
Features: 2.7 pF Ceramic Capacitor
Package: Reel - TR
Family Name: GCM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 50000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM1555C1H2R7CA16DDKR-ND 490-GCM1555C1H2R7CA16DTR-ND 60-GCM1555C1H2R7CA16D 846398-GCM1555C1H2R7CA16D
Product Name Ceramic Capacitors Ceramic Capacitors 2.7PF 50V Capacitor Ceramic Capacitors - GCM1555C1H2R7CA16D
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 107SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701282 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details