Murata Electronics Ceramic Capacitors GCM0335C1H470JA16D

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM0335C1H470JA16DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1H470JA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47PF 50V C0G/NP0 0201

CAP CER 47PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1H470JA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47PF 50V C0G/NP0 0201

CAP CER 47PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - GCM0335C1H470JA16D - 872637-GCM0335C1H470JA16D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM0335C1H470JA16D
872637-GCM0335C1H470JA16D
Ceramic Capacitors - GCM0335C1H470JA16D 872637-GCM0335C1H470JA16D
Manufacturer: Murata Electronics North America Win Source Part Number: 872637-GCM0335C1H470 JA16D Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: GCM0335C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-GCM0335C1H470JA1 6D, 490-GCM0335C1H470JA1 6D-ND, 490-GCM0335C1H470JA1 6DTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 872637-GCM0335C1H470JA16D
Series: *
Features: Ceramic Capacitor
Package: Reel - TR
Family Name: GCM0335C1H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-GCM0335C1H470JA16D, 490-GCM0335C1H470JA16D-ND, 490-GCM0335C1H470JA16DTR

Buy Now
Singapore, Singapore
47PF 50V Capacitor
60-GCM0335C1H470JA16D
47PF 50V Capacitor 60-GCM0335C1H470JA16D
CAP CER 47PF 50V C0G/NP0 0201 Product overview: GCM0335C1H470JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM0335C1H470JA16 D can be used for catalog matching and distributor lookup.

CAP CER 47PF 50V C0G/NP0 0201 Product overview: GCM0335C1H470JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM0335C1H470JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM0335C1H470JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM0335C1H470JA16D
Ceramic Capacitors GCM0335C1H470JA16D
CAP CER

CAP CER

Supplier's Site
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - GCM0335C1H470JA16D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM0335C1H470JA16D
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM0335C1H470JA16D
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM0335C1H470JA16DTR-ND 490-GCM0335C1H470JA16DDKR-ND 872637-GCM0335C1H470JA16D 60-GCM0335C1H470JA16D GCM0335C1H470JA16D GCM0335C1H470JA16D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GCM0335C1H470JA16D 47PF 50V Capacitor Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - M40R105M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details