Murata Power Solutions Ceramic Capacitors GCM0335C1E3R3CA16D

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM0335C1E3R3CA16DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1E3R3CA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.3PF 25V C0G/NP0 0201

CAP CER 3.3PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1E3R3CA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.3PF 25V C0G/NP0 0201

CAP CER 3.3PF 25V C0G/NP0 0201

Buy Now Datasheet
Cap, 3.3Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 64AJ4199 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
64AJ4199
Cap, 3.3Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 64AJ4199
CAP, 3.3PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 3.3PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - GCM0335C1E3R3CA16D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM0335C1E3R3CA16D
Capacitors - Ceramic Capacitors GCM0335C1E3R3CA16D
CAP CER 3.3PF 25V C0G/NP0 0201

CAP CER 3.3PF 25V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM0335C1E3R3CA16DTR-ND 490-GCM0335C1E3R3CA16DDKR-ND 64AJ4199 GCM0335C1E3R3CA16D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 3.3Pf, 25V, Mlcc, 0201 Rohs Compliant Murata Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX103M025A202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details