Murata Electronics 100PF 25V Capacitor GCM0335C1E101JA16D

Description
CAP CER 100PF 25V C0G/NP0 0201 Product overview: GCM0335C1E101JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM0335C1E101JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 100PF 25V C0G/NP0 0201 Product overview: GCM0335C1E101JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM0335C1E101JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100PF 25V Capacitor
60-GCM0335C1E101JA16D
100PF 25V Capacitor 60-GCM0335C1E101JA16D
CAP CER 100PF 25V C0G/NP0 0201 Product overview: GCM0335C1E101JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM0335C1E101JA16 D can be used for catalog matching and distributor lookup.

CAP CER 100PF 25V C0G/NP0 0201 Product overview: GCM0335C1E101JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM0335C1E101JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1359024-GCM0335C1E101JA16D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359024-GCM0335C1E101JA16D
Capacitors - Ceramic Capacitors 1359024-GCM0335C1E101JA16D
Win Source Part Number: 1359024-GCM0335C1E10 1JA16D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GCM0335C1E Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 100 pF Tolerance: ±5% Voltage - Rated: 25V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1359024-GCM0335C1E101JA16D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GCM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GCM0335C1E
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 100 pF
Tolerance: ±5%
Voltage - Rated: 25V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1E101JA16DTR-ND - DigiKey
Thief River Falls, MN, United States
100pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1E101JA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
100pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1E101JA16DCT-ND - DigiKey
Thief River Falls, MN, United States
100pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1853096 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853096
MLCCs - Multilayer Ceramic Capacitors 1853096
Murata GCM0335C1E101JA16D

Murata GCM0335C1E101JA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853338 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853338
MLCCs - Multilayer Ceramic Capacitors 1853338
Murata GCM0335C1E101JA16D

Murata GCM0335C1E101JA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853338P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853338P
MLCCs - Multilayer Ceramic Capacitors 1853338P
Murata GCM0335C1E101JA16D

Murata GCM0335C1E101JA16D

Supplier's Site
Ceramic Capacitors - GCM0335C1E101JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM0335C1E101JA16D
Ceramic Capacitors GCM0335C1E101JA16D
CAP CER 100PF 25V C0G/NP0 0201

CAP CER 100PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Cap, Aec-Q200, 100Pf, 25V, Mlcc, 0201; Capacitance Murata - 66AH5861 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 100Pf, 25V, Mlcc, 0201; Capacitance Murata
66AH5861
Cap, Aec-Q200, 100Pf, 25V, Mlcc, 0201; Capacitance Murata 66AH5861
CAP, AEC-Q200, 100PF, 25V, MLCC, 0201; Capacitance:100pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GCM Series; Operating TemperatureRoHS Compliant: Yes

CAP, AEC-Q200, 100PF, 25V, MLCC, 0201; Capacitance:100pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GCM Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 100Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 92AH8170 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 100Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
92AH8170
Cap, Aec-Q200, 100Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 92AH8170
CAP, AEC-Q200, 100PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, AEC-Q200, 100PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM0335C1E101JA16D 1359024-GCM0335C1E101JA16D 490-GCM0335C1E101JA16DTR-ND 490-GCM0335C1E101JA16DDKR-ND 1853096 1853338P GCM0335C1E101JA16D 66AH5861 92AH8170
Product Name 100PF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 100Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, Aec-Q200, 100Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101823T035DJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 82000 microF
View Details
3 suppliers