Murata Electronics Ceramic Capacitors GCJ21BL81E105KA01L

Description
1µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16472-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16472-6-ND
Ceramic Capacitors 490-16472-6-ND
1µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16472-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16472-2-ND
Ceramic Capacitors 490-16472-2-ND
1µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16472-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16472-1-ND
Ceramic Capacitors 490-16472-1-ND
1µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCJ21BL81E105KA01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCJ21BL81E105KA01L
25V 1uF X8L ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 1uF X8L ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCJ21BL81E105KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ21BL81E105KA01L
Ceramic Capacitors GCJ21BL81E105KA01L
CAP CER 1UF 25V X8L 0805

CAP CER 1UF 25V X8L 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4169 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
64AJ4169
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0805 Rohs Compliant Murata 64AJ4169
CAP, AEC-Q200, 1UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16472-6-ND 490-16472-2-ND GCJ21BL81E105KA01L GCJ21BL81E105KA01L 64AJ4169
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Film Capacitors - 1725557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details