CAP CER 0.15UF 50V X8R 0603 Product overview: GCJ188R91H154KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ188R91H154KA01
0.15µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
0.15µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
0.15µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GCJ188R91H154KA01D | 490-GCJ188R91H154KA01DCT-ND | 490-GCJ188R91H154KA01DDKR-ND |
| Product Name | 0.15UF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF |