Murata Electronics Ceramic Capacitors GCG32ER71E106KA12L

Description
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-18199-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18199-6-ND
Ceramic Capacitors 490-18199-6-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18199-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18199-1-ND
Ceramic Capacitors 490-18199-1-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18199-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18199-2-ND
Ceramic Capacitors 490-18199-2-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
60-GCG32ER71E106KA12L
10UF 25V Capacitor 60-GCG32ER71E106KA12L
CAP CER 10UF 25V X7R 1210 Product overview: GCG32ER71E106KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCG32ER71E106KA12 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X7R 1210 Product overview: GCG32ER71E106KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCG32ER71E106KA12L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCG32ER71E106KA12L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCG32ER71E106KA12L
Ceramic Capacitors GCG32ER71E106KA12L
CAP CER 10UF 25V X7R 1210

CAP CER 10UF 25V X7R 1210

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1210; Capacitance Murata - 70AH6279 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1210; Capacitance Murata
70AH6279
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1210; Capacitance Murata 70AH6279
CAP, AEC-Q200, 10UF, 25V, MLCC, 1210; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCG Series; Operating Temperature RoHS Compliant: Yes

CAP, AEC-Q200, 10UF, 25V, MLCC, 1210; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCG Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1210 Rohs Compliant Murata - 08AK6063 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1210 Rohs Compliant Murata
08AK6063
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1210 Rohs Compliant Murata 08AK6063
CAP, AEC-Q200, 10UF, 25V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 25V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-18199-6-ND 490-18199-1-ND 60-GCG32ER71E106KA12L GCG32ER71E106KA12L 70AH6279 08AK6063
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 25V Capacitor Ceramic Capacitors Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1210; Capacitance Murata Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1210 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SVL016MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details