Murata Electronics MLCCs - Multilayer Ceramic Capacitors GCG31CR71E475JA01L

Description
Murata GCG31CR71E475JA01L
Request a Quote Datasheet
Description
Murata GCG31CR71E475JA01L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1853094 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853094
MLCCs - Multilayer Ceramic Capacitors 1853094
Murata GCG31CR71E475JA01L

Murata GCG31CR71E475JA01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853284 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853284
MLCCs - Multilayer Ceramic Capacitors 1853284
Murata GCG31CR71E475JA01L

Murata GCG31CR71E475JA01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853284P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853284P
MLCCs - Multilayer Ceramic Capacitors 1853284P
Murata GCG31CR71E475JA01L

Murata GCG31CR71E475JA01L

Supplier's Site
Ceramic Capacitors - 490-16481-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16481-1-ND
Ceramic Capacitors 490-16481-1-ND
4.7µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16481-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16481-2-ND
Ceramic Capacitors 490-16481-2-ND
4.7µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16481-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16481-6-ND
Ceramic Capacitors 490-16481-6-ND
4.7µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCG31CR71E475JA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCG31CR71E475JA01L
Ceramic Capacitors GCG31CR71E475JA01L
CAP CER 4.7UF 25V X7R 1206

CAP CER 4.7UF 25V X7R 1206

Supplier's Site Datasheet
Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 1206; Capacitance Murata - 66AH5851 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 1206; Capacitance Murata
66AH5851
Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 1206; Capacitance Murata 66AH5851
CAP, AEC-Q200, 4.7UF, 25V, MLCC, 1206; Capacitance:4.7µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:GCG Series; Operating Temperature RoHS Compliant: Yes

CAP, AEC-Q200, 4.7UF, 25V, MLCC, 1206; Capacitance:4.7µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:GCG Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 1206 Rohs Compliant Murata - 92AH8160 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 1206 Rohs Compliant Murata
92AH8160
Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 1206 Rohs Compliant Murata 92AH8160
CAP, AEC-Q200, 4.7UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4.7UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1853094 1853284P 490-16481-1-ND 490-16481-6-ND GCG31CR71E475JA01L 66AH5851 92AH8160
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 1206; Capacitance Murata Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 1206 Rohs Compliant Murata
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 336AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers