Murata Electronics Ceramic Capacitors GCG1885G1H180JA01D

Description
18pF ±5% 50V Ceramic Capacitor X8G 0603 (1608 Metric)
Request a Quote Datasheet
Description
18pF ±5% 50V Ceramic Capacitor X8G 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCG1885G1H180JA01DTR-ND - DigiKey
Thief River Falls, MN, United States
18pF ±5% 50V Ceramic Capacitor X8G 0603 (1608 Metric)

18pF ±5% 50V Ceramic Capacitor X8G 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCG1885G1H180JA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 18PF 50V X8G 0603

CAP CER 18PF 50V X8G 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCG1885G1H180JA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 18PF 50V X8G 0603

CAP CER 18PF 50V X8G 0603

Buy Now Datasheet
Singapore, Singapore
18PF 50V Capacitor
60-GCG1885G1H180JA01D
18PF 50V Capacitor 60-GCG1885G1H180JA01D
CAP CER 18PF 50V X8G 0603 Product overview: GCG1885G1H180JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCG1885G1H180JA01 D can be used for catalog matching and distributor lookup.

CAP CER 18PF 50V X8G 0603 Product overview: GCG1885G1H180JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCG1885G1H180JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCG1885G1H180JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCG1885G1H180JA01D
Ceramic Capacitors GCG1885G1H180JA01D
CAP CER 18PF 50V X8G 0603

CAP CER 18PF 50V X8G 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCG1885G1H180JA01DTR-ND 490-GCG1885G1H180JA01DDKR-ND 60-GCG1885G1H180JA01D GCG1885G1H180JA01D
Product Name Ceramic Capacitors Ceramic Capacitors 18PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701077 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-1208-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details