Murata Electronics Ceramic Capacitors GC332QD72E104KX01L

Description
0.1µF ±10% 250V Ceramic Capacitor X7T 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 250V Ceramic Capacitor X7T 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14004-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14004-6-ND
Ceramic Capacitors 490-14004-6-ND
0.1µF ±10% 250V Ceramic Capacitor X7T 1210 (3225 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14004-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14004-1-ND
Ceramic Capacitors 490-14004-1-ND
0.1µF ±10% 250V Ceramic Capacitor X7T 1210 (3225 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14004-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14004-2-ND
Ceramic Capacitors 490-14004-2-ND
0.1µF ±10% 250V Ceramic Capacitor X7T 1210 (3225 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GC332QD72E104KX01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GC332QD72E104KX01L
Ceramic Capacitors GC332QD72E104KX01L
CAP CER 0.1UF 250V X7T 1210

CAP CER 0.1UF 250V X7T 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-14004-6-ND 490-14004-1-ND GC332QD72E104KX01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details