Murata Electronics Ceramic Capacitors GC332DD72J473KX01L

Description
0.047µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14001-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14001-6-ND
Ceramic Capacitors 490-14001-6-ND
0.047µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

0.047µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14001-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14001-2-ND
Ceramic Capacitors 490-14001-2-ND
0.047µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

0.047µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14001-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14001-1-ND
Ceramic Capacitors 490-14001-1-ND
0.047µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

0.047µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GC332DD72J473KX01L
CAP CER 0.047UF 630V X7T 1210

CAP CER 0.047UF 630V X7T 1210

Supplier's Site
Ceramic Capacitors - GC332DD72J473KX01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GC332DD72J473KX01L
Ceramic Capacitors GC332DD72J473KX01L
CAP CER 0.047UF 630V X7T 1210

CAP CER 0.047UF 630V X7T 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-14001-6-ND 490-14001-2-ND GC332DD72J473KX01L GC332DD72J473KX01L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021324 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details