Murata Electronics Ceramic Capacitors GA352QR7GF331KW31L

Description
330pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)
Request a Quote Datasheet
Description
330pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16690-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16690-2-ND
Ceramic Capacitors 490-16690-2-ND
330pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

330pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16690-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16690-1-ND
Ceramic Capacitors 490-16690-1-ND
330pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

330pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16690-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16690-6-ND
Ceramic Capacitors 490-16690-6-ND
330pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

330pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

Buy Now Datasheet
Singapore, Singapore
330PF 250V Capacitor
60-GA352QR7GF331KW31L
330PF 250V Capacitor 60-GA352QR7GF331KW31L
CAP CER 330PF 250V X7R 2211 Product overview: GA352QR7GF331KW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA352QR7GF331KW31 L can be used for catalog matching and distributor lookup.

CAP CER 330PF 250V X7R 2211 Product overview: GA352QR7GF331KW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA352QR7GF331KW31L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Suppression Cap, 330Pf, Class X1/y2 Rohs Compliant Murata - 64AJ4155 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 330Pf, Class X1/y2 Rohs Compliant Murata
64AJ4155
Suppression Cap, 330Pf, Class X1/y2 Rohs Compliant Murata 64AJ4155
SUPPRESSION CAP, 330PF, CLASS X1/Y2 ROHS COMPLIANT: YES

SUPPRESSION CAP, 330PF, CLASS X1/Y2 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GA352QR7GF331KW31L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA352QR7GF331KW31L
Ceramic Capacitors GA352QR7GF331KW31L
CAP CER 330PF 250V X7R 2211

CAP CER 330PF 250V X7R 2211

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16690-2-ND 490-16690-6-ND 60-GA352QR7GF331KW31L 64AJ4155 GA352QR7GF331KW31L
Product Name Ceramic Capacitors Ceramic Capacitors 330PF 250V Capacitor Suppression Cap, 330Pf, Class X1/y2 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 106RSB700K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminium Capacitors - 1701154 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details