330pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
330pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
330pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
CAP CER 330PF 250VAC X7R 1808
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-3486-6-ND | 490-3486-1-ND | GA342QR7GD331KW01L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 250 volts | 250 volts | 250 volts |