Murata Electronics Ceramic Capacitors GA342D1XGF120JY02L

Description
12pF ±5% 250VAC Ceramic Capacitor SL 1808 (4520 Metric)
Request a Quote Datasheet
Description
12pF ±5% 250VAC Ceramic Capacitor SL 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3460-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3460-2-ND
Ceramic Capacitors 490-3460-2-ND
12pF ±5% 250VAC Ceramic Capacitor SL 1808 (4520 Metric)

12pF ±5% 250VAC Ceramic Capacitor SL 1808 (4520 Metric)

Buy Now Datasheet
Singapore, Singapore
CAP CER 12PF 250VAC SL 1808 Product overview: GA342D1XGF120JY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA342D1XGF120JY02 L can be used for catalog matching and distributor lookup.

CAP CER 12PF 250VAC SL 1808 Product overview: GA342D1XGF120JY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA342D1XGF120JY02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GA342D1XGF120JY02L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA342D1XGF120JY02L
Ceramic Capacitors GA342D1XGF120JY02L
CAP CER 12PF 250VAC SL 1808

CAP CER 12PF 250VAC SL 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-3460-2-ND 60-GA342D1XGF120JY02L GA342D1XGF120JY02L
Product Name Ceramic Capacitors 12PF Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Film Capacitors - 1725881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details