Murata Electronics Fixed Inductors - FSLU2520-R12KP2 FSLU2520-R12KP2

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036106-FSLU2520-R12 KP2 Packaging: Tape & Reel (TR) Current Rating: 550 mA Length: 2.4892 mm Shielding: Unshielded Inductance: 120 nH Height - Seated (Max): 1.8034 mm Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 25.2 MHz Core Material: Ferrite Self Resonant Frequency: 720 MHz Composition: Wirewound Number of Pins: 1008 Width: 2.0066 mm Categories: Fixed Inductors DC Resistance (DCR): 250 mΩ Case / Package: 2520 Case / Package: 1008 Alternative Parts (Cross-Reference): PM1812-R12K-RC; PM1008-R12K-RC; AIML-1206-R12K-T; LQM21NNR12K10D; PM0805-R12K-RC; MLF2012DR12KT000; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 1008
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036106-FSLU2520-R12 KP2 Packaging: Tape & Reel (TR) Current Rating: 550 mA Length: 2.4892 mm Shielding: Unshielded Inductance: 120 nH Height - Seated (Max): 1.8034 mm Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 25.2 MHz Core Material: Ferrite Self Resonant Frequency: 720 MHz Composition: Wirewound Number of Pins: 1008 Width: 2.0066 mm Categories: Fixed Inductors DC Resistance (DCR): 250 mΩ Case / Package: 2520 Case / Package: 1008 Alternative Parts (Cross-Reference): PM1812-R12K-RC; PM1008-R12K-RC; AIML-1206-R12K-T; LQM21NNR12K10D; PM0805-R12K-RC; MLF2012DR12KT000; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 1008
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - FSLU2520-R12KP2 - 1036106-FSLU2520-R12KP2 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - FSLU2520-R12KP2
1036106-FSLU2520-R12KP2
Fixed Inductors - FSLU2520-R12KP2 1036106-FSLU2520-R12KP2
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036106-FSLU2520-R12 KP2 Packaging: Tape & Reel (TR) Current Rating: 550 mA Length: 2.4892 mm Shielding: Unshielded Inductance: 120 nH Height - Seated (Max): 1.8034 mm Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 25.2 MHz Core Material: Ferrite Self Resonant Frequency: 720 MHz Composition: Wirewound Number of Pins: 1008 Width: 2.0066 mm Categories: Fixed Inductors DC Resistance (DCR): 250 mΩ Case / Package: 2520 Case / Package: 1008 Alternative Parts (Cross-Reference): PM1812-R12K-RC; PM1008-R12K-RC; AIML-1206-R12K-T; LQM21NNR12K10D; PM0805-R12K-RC; MLF2012DR12KT000; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 1008

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036106-FSLU2520-R12KP2
Packaging: Tape & Reel (TR)
Current Rating: 550 mA
Length: 2.4892 mm
Shielding: Unshielded
Inductance: 120 nH
Height - Seated (Max): 1.8034 mm
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 25.2 MHz
Core Material: Ferrite
Self Resonant Frequency: 720 MHz
Composition: Wirewound
Number of Pins: 1008
Width: 2.0066 mm
Categories: Fixed Inductors
DC Resistance (DCR): 250 mΩ
Case / Package: 2520
Case / Package: 1008
Alternative Parts (Cross-Reference): PM1812-R12K-RC; PM1008-R12K-RC; AIML-1206-R12K-T; LQM21NNR12K10D; PM0805-R12K-RC; MLF2012DR12KT000;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Case Code (Imperial): 1008

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1036106-FSLU2520-R12KP2
Product Name Fixed Inductors - FSLU2520-R12KP2
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
Inductance Range 0.1200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0068 microH
View Details
Common Mode Chokes - 486-DKFP-C21C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers