Murata Electronics Fixed Inductors - FSLU2520-1R8JP2 FSLU2520-1R8JP2

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036104-FSLU2520-1R8 JP2 Packaging: Tape & Reel (TR) Current Rating: 220 mA Length: 2.4892 mm Shielding: Unshielded Inductance: 1.8 µH Height - Seated (Max): 1.8034 mm Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 7.96 MHz Core Material: Ferrite Self Resonant Frequency: 115 MHz Composition: Wirewound Number of Pins: 1008 Width: 2.0066 mm Categories: Fixed Inductors DC Resistance (DCR): 1.2 Ω Case / Package: 2520 Case / Package: 1008 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 1008
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036104-FSLU2520-1R8 JP2 Packaging: Tape & Reel (TR) Current Rating: 220 mA Length: 2.4892 mm Shielding: Unshielded Inductance: 1.8 µH Height - Seated (Max): 1.8034 mm Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 7.96 MHz Core Material: Ferrite Self Resonant Frequency: 115 MHz Composition: Wirewound Number of Pins: 1008 Width: 2.0066 mm Categories: Fixed Inductors DC Resistance (DCR): 1.2 Ω Case / Package: 2520 Case / Package: 1008 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 1008
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - FSLU2520-1R8JP2 - 1036104-FSLU2520-1R8JP2 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - FSLU2520-1R8JP2
1036104-FSLU2520-1R8JP2
Fixed Inductors - FSLU2520-1R8JP2 1036104-FSLU2520-1R8JP2
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036104-FSLU2520-1R8 JP2 Packaging: Tape & Reel (TR) Current Rating: 220 mA Length: 2.4892 mm Shielding: Unshielded Inductance: 1.8 µH Height - Seated (Max): 1.8034 mm Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 7.96 MHz Core Material: Ferrite Self Resonant Frequency: 115 MHz Composition: Wirewound Number of Pins: 1008 Width: 2.0066 mm Categories: Fixed Inductors DC Resistance (DCR): 1.2 Ω Case / Package: 2520 Case / Package: 1008 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 1008

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036104-FSLU2520-1R8JP2
Packaging: Tape & Reel (TR)
Current Rating: 220 mA
Length: 2.4892 mm
Shielding: Unshielded
Inductance: 1.8 µH
Height - Seated (Max): 1.8034 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 7.96 MHz
Core Material: Ferrite
Self Resonant Frequency: 115 MHz
Composition: Wirewound
Number of Pins: 1008
Width: 2.0066 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.2 Ω
Case / Package: 2520
Case / Package: 1008
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Case Code (Imperial): 1008

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1036104-FSLU2520-1R8JP2
Product Name Fixed Inductors - FSLU2520-1R8JP2
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
Inductance Range 1.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-68NXJLU - 1224109-0402CS-68NXJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Molded SMD Inductors - 1-2176738-0 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0036 microH
View Details
Specs
Application RF Choke
View Details
Magnetically Compensated Choke, 1-phase, flat design - DFKF - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 40000 microH
View Details