Murata Electronics Fixed Inductors - FSLB2520-6R8M=P2 FSLB2520-6R8M=P2

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020524-FSLB2520-6R8 M=P2 Packaging: Tape & Reel Inductance: 6.8 µH Mounting: SMD (SMT) Tolerance: 20 % Height: 1.7 mm Categories: Fixed Inductors DC Resistance (DCR): 890 mΩ Case / Package: 1008 Alternative Parts (Cross-Reference): FSLB2520-6R8M=P2#FSL B2520-6R8M=P2; FSLB2520-6R8MP2; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Depth: 2.2 mm Lead Free: Contains Lead Max DC Current: 295 mA RoHS: Compliant
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020524-FSLB2520-6R8 M=P2 Packaging: Tape & Reel Inductance: 6.8 µH Mounting: SMD (SMT) Tolerance: 20 % Height: 1.7 mm Categories: Fixed Inductors DC Resistance (DCR): 890 mΩ Case / Package: 1008 Alternative Parts (Cross-Reference): FSLB2520-6R8M=P2#FSL B2520-6R8M=P2; FSLB2520-6R8MP2; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Depth: 2.2 mm Lead Free: Contains Lead Max DC Current: 295 mA RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - FSLB2520-6R8M=P2 - 1020524-FSLB2520-6R8M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - FSLB2520-6R8M=P2
1020524-FSLB2520-6R8M=P2
Fixed Inductors - FSLB2520-6R8M=P2 1020524-FSLB2520-6R8M=P2
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020524-FSLB2520-6R8 M=P2 Packaging: Tape & Reel Inductance: 6.8 µH Mounting: SMD (SMT) Tolerance: 20 % Height: 1.7 mm Categories: Fixed Inductors DC Resistance (DCR): 890 mΩ Case / Package: 1008 Alternative Parts (Cross-Reference): FSLB2520-6R8M=P2#FSL B2520-6R8M=P2; FSLB2520-6R8MP2; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Depth: 2.2 mm Lead Free: Contains Lead Max DC Current: 295 mA RoHS: Compliant

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020524-FSLB2520-6R8M=P2
Packaging: Tape & Reel
Inductance: 6.8 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Height: 1.7 mm
Categories: Fixed Inductors
DC Resistance (DCR): 890 mΩ
Case / Package: 1008
Alternative Parts (Cross-Reference): FSLB2520-6R8M=P2#FSLB2520-6R8M=P2; FSLB2520-6R8MP2;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Depth: 2.2 mm
Lead Free: Contains Lead
Max DC Current: 295 mA
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1020524-FSLB2520-6R8M=P2
Product Name Fixed Inductors - FSLB2520-6R8M=P2
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details