Murata Power Solutions Fixed Inductors FDSD0420D-R33M=P3

Description
330nH Shielded Inductor 7.7A 14mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Inductor 7.7A 14mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13172-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13172-2-ND
Fixed Inductors 490-13172-2-ND
330nH Shielded Inductor 7.7A 14mOhm Max Nonstandard

330nH Shielded Inductor 7.7A 14mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-13172-2-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A102548DKR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details