Murata Electronics SMD 220uF 6.3V 0.01 Ohm Capacitor ECASD90J227M010K00

Description
Cap Aluminum 220uF 6.3V 20% (7.3 X 4.3 X 4.2mm) SMD 0.01 Ohm 3000mA 105 C Embossed T/R Product overview: ECASD90J227M010K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.01 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.01 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECASD90J227M010K0 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Aluminum 220uF 6.3V 20% (7.3 X 4.3 X 4.2mm) SMD 0.01 Ohm 3000mA 105 C Embossed T/R Product overview: ECASD90J227M010K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.01 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.01 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECASD90J227M010K0 0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 6.3V 0.01 Ohm Capacitor
58-ECASD90J227M010K00
SMD 220uF 6.3V 0.01 Ohm Capacitor 58-ECASD90J227M010K00
Cap Aluminum 220uF 6.3V 20% (7.3 X 4.3 X 4.2mm) SMD 0.01 Ohm 3000mA 105 C Embossed T/R Product overview: ECASD90J227M010K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.01 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.01 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECASD90J227M010K0 0 can be used for catalog matching and distributor lookup.

Cap Aluminum 220uF 6.3V 20% (7.3 X 4.3 X 4.2mm) SMD 0.01 Ohm 3000mA 105 C Embossed T/R Product overview: ECASD90J227M010K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.01 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.01 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECASD90J227M010K00 can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - ECASD90J227M010K00 - 1002784-ECASD90J227M010K00 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ECASD90J227M010K00
1002784-ECASD90J227M010K00
Aluminum Capacitors - ECASD90J227M010K00 1002784-ECASD90J227M010K00
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002784-ECASD90J227M 010K00 Packaging: Cut Tape (CT) Termination: SMD/SMT Voltage Rating: 6.3 V Length: 7.3 mm Height - Seated (Max): 4.191 mm Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 10 mΩ Ripple Current: 3 A Dielectric Material: Aluminium Height: 4.2 mm Resistance: 10 MΩ Number of Pins: 2 Width: 4.2926 mm Categories: Aluminum Capacitors Case / Package: 2917 Case / Package: 7343 Alternative Parts (Cross-Reference): EEF-UE0J221ER; EEF-UE0J221R; EEF-SX0G221ER; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 4.3 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 2917 Voltage Rating (DC): 6.3 V REACH SVHC: No SVHC Life (Hours): 1000 hours

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002784-ECASD90J227M010K00
Packaging: Cut Tape (CT)
Termination: SMD/SMT
Voltage Rating: 6.3 V
Length: 7.3 mm
Height - Seated (Max): 4.191 mm
Mounting: SMD (SMT)
Capacitance: 220 µF
Tolerance: 20 %
ESR (Equivalent Series Resistance): 10 mΩ
Ripple Current: 3 A
Dielectric Material: Aluminium
Height: 4.2 mm
Resistance: 10 MΩ
Number of Pins: 2
Width: 4.2926 mm
Categories: Aluminum Capacitors
Case / Package: 2917
Case / Package: 7343
Alternative Parts (Cross-Reference): EEF-UE0J221ER; EEF-UE0J221R; EEF-SX0G221ER;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 4.3 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Case Code (Imperial): 2917
Voltage Rating (DC): 6.3 V
REACH SVHC: No SVHC
Life (Hours): 1000 hours

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 58-ECASD90J227M010K00 1002784-ECASD90J227M010K00
Product Name SMD 220uF 6.3V 0.01 Ohm Capacitor Aluminum Capacitors - ECASD90J227M010K00
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701179 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details