Murata Electronics Aluminum - Polymer Capacitors ECASD61A157M010KA0

Description
CAP ALUM POLY 150UF 20% 10V SMD
Request a Quote Datasheet
Description
CAP ALUM POLY 150UF 20% 10V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 490-ECASD61A157M010KA0DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-ECASD61A157M010KA0DKR-ND
Aluminum - Polymer Capacitors 490-ECASD61A157M010KA0DKR-ND
CAP ALUM POLY 150UF 20% 10V SMD

CAP ALUM POLY 150UF 20% 10V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-ECASD61A157M010KA0CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-ECASD61A157M010KA0CT-ND
Aluminum - Polymer Capacitors 490-ECASD61A157M010KA0CT-ND
CAP ALUM POLY 150UF 20% 10V SMD

CAP ALUM POLY 150UF 20% 10V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-ECASD61A157M010KA0TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-ECASD61A157M010KA0TR-ND
Aluminum - Polymer Capacitors 490-ECASD61A157M010KA0TR-ND
150µF 10V Aluminum - Polymer Capacitors 2917 (7343 Metric) 10mOhm 1000 Hrs @ 125°C

150µF 10V Aluminum - Polymer Capacitors 2917 (7343 Metric) 10mOhm 1000 Hrs @ 125°C

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-ECASD61A157M010KA0DKR-ND 490-ECASD61A157M010KA0CT-ND
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details