Murata Electronics Capacitors - Aluminum - Polymer Capacitors ECASD40J106M055K00

Description
Manufacturer: Murata Electronics Win Source Part Number: 1328502-ECASD40J106M 055K00 Category: Capacitors>Aluminum - Polymer Capacitors Packaging: Reel - TR Type: Polymer Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Applications: General Purpose Height - Seated (Max): 0.075" (1.90mm) Standard Package: 3,000 Mounting: Surface Mount Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 55mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Other Part Number: 490-5460-1,490-5460- 6,490-5460-2 Base Product Number: ECASD40J Product Status: Not For New Designs RoHS Status: ROHS3 Compliant Ripple Current @ High Frequency: 1 A @ 100 kHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1328502-ECASD40J106M 055K00 Category: Capacitors>Aluminum - Polymer Capacitors Packaging: Reel - TR Type: Polymer Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Applications: General Purpose Height - Seated (Max): 0.075" (1.90mm) Standard Package: 3,000 Mounting: Surface Mount Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 55mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Other Part Number: 490-5460-1,490-5460- 6,490-5460-2 Base Product Number: ECASD40J Product Status: Not For New Designs RoHS Status: ROHS3 Compliant Ripple Current @ High Frequency: 1 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 1328502-ECASD40J106M055K00 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1328502-ECASD40J106M055K00
Capacitors - Aluminum - Polymer Capacitors 1328502-ECASD40J106M055K00
Manufacturer: Murata Electronics Win Source Part Number: 1328502-ECASD40J106M 055K00 Category: Capacitors>Aluminum - Polymer Capacitors Packaging: Reel - TR Type: Polymer Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Applications: General Purpose Height - Seated (Max): 0.075" (1.90mm) Standard Package: 3,000 Mounting: Surface Mount Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 55mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Other Part Number: 490-5460-1,490-5460- 6,490-5460-2 Base Product Number: ECASD40J Product Status: Not For New Designs RoHS Status: ROHS3 Compliant Ripple Current @ High Frequency: 1 A @ 100 kHz

Manufacturer: Murata Electronics
Win Source Part Number: 1328502-ECASD40J106M055K00
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Reel - TR
Type: Polymer
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Applications: General Purpose
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 3,000
Mounting: Surface Mount
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 55mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
HTSUS: 8532.22.0020
Other Part Number: 490-5460-1,490-5460-6,490-5460-2
Base Product Number: ECASD40J
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
Ripple Current @ High Frequency: 1 A @ 100 kHz

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-5460-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-5460-2-ND
Aluminum - Polymer Capacitors 490-5460-2-ND
10µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 55mOhm 1000 Hrs @ 105°C

10µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 55mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-5460-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-5460-1-ND
Aluminum - Polymer Capacitors 490-5460-1-ND
10µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 55mOhm 1000 Hrs @ 105°C

10µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 55mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-5460-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-5460-6-ND
Aluminum - Polymer Capacitors 490-5460-6-ND
10µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 55mOhm 1000 Hrs @ 105°C

10µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 55mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
SMD 10UF 6.3V Capacitor
69-ECASD40J106M055K00
SMD 10UF 6.3V Capacitor 69-ECASD40J106M055K00
CAP ALUM POLY 10UF 20% 6.3V SMD Product overview: ECASD40J106M055K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD40J106M055K0 0 can be used for catalog matching and distributor lookup.

CAP ALUM POLY 10UF 20% 6.3V SMD Product overview: ECASD40J106M055K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10UF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD40J106M055K00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - ECASD40J106M055K00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
ECASD40J106M055K00
Capacitors - Aluminum - Polymer Capacitors ECASD40J106M055K00
CAP ALUM POLY 10UF 20% 6.3V SMD

CAP ALUM POLY 10UF 20% 6.3V SMD

Supplier's Site
Aluminum - Polymer Capacitors - ECASD40J106M055K00 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD40J106M055K00
Aluminum - Polymer Capacitors ECASD40J106M055K00
CAP ALUM POLY 10UF 20% 6.3V SMD

CAP ALUM POLY 10UF 20% 6.3V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1328502-ECASD40J106M055K00 490-5460-2-ND 490-5460-6-ND 69-ECASD40J106M055K00 ECASD40J106M055K00 ECASD40J106M055K00
Product Name Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors SMD 10UF 6.3V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers