Murata Electronics Balun - DXP18BN5014HL DXP18BN5014HL

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 015090-DXP18BN5014HL Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 470MHz to 790MHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Insertion Loss (Max): 1.2dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 015090-DXP18BN5014HL Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 470MHz to 790MHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Insertion Loss (Max): 1.2dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - DXP18BN5014HL - 015090-DXP18BN5014HL - Win Source Electronics
Laguna Hills, CA, United States
Balun - DXP18BN5014HL
015090-DXP18BN5014HL
Balun - DXP18BN5014HL 015090-DXP18BN5014HL
Manufacturer: Murata Electronics North America Win Source Part Number: 015090-DXP18BN5014HL Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 470MHz to 790MHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Insertion Loss (Max): 1.2dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 015090-DXP18BN5014HL
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 470MHz to 790MHz
Impedance - Unbalanced/Balanced: 50 / 200 Ohm
Insertion Loss (Max): 1.2dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 015090-DXP18BN5014HL
Product Name Balun - DXP18BN5014HL
Frequency 4.70E8 to 7.90E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-815 4308RV-815XJLD , 4308RV-815XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details