Murata Power Solutions DC DC Converters DVE0125V2NBSC

Description
Isolated Module DC DC Converter 1 Output 12V 25A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 25A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3174-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3174-ND
DC DC Converters 811-3174-ND
Isolated Module DC DC Converter 1 Output 12V 25A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 25A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DVE0125V2NBSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DVE0125V2NBSC
Power Supplies - Board Mount - DC DC Converters DVE0125V2NBSC
DC DC CONVERTER 12V 300W

DC DC CONVERTER 12V 300W

Supplier's Site
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions - 80Y5679 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions
80Y5679
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions 80Y5679
DC-DC CONVERTER, 12V, 25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3174-ND DVE0125V2NBSC 80Y5679
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 25 amps 25 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - WSU075-2400-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers