Murata Power Solutions Filter, Emi/suppression, 6A; Voltage Rating Murata DSS6NC52A221Q55B

Description
FILTER, EMI/SUPPRESSION, 6A; Voltage Rating:100V; Current Rating:6A; Product Range:-; Capacitance:220pF; Filter Terminals:Through Hole; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet
Description
FILTER, EMI/SUPPRESSION, 6A; Voltage Rating:100V; Current Rating:6A; Product Range:-; Capacitance:220pF; Filter Terminals:Through Hole; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Emi/suppression, 6A; Voltage Rating Murata - 96K8843 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi/suppression, 6A; Voltage Rating Murata
96K8843
Filter, Emi/suppression, 6A; Voltage Rating Murata 96K8843
FILTER, EMI/SUPPRESSION, 6A; Voltage Rating:100V; Current Rating:6A; Product Range:-; Capacitance:220pF; Filter Terminals:Through Hole; Filter Type:EMI, RFI RoHS Compliant: Yes

FILTER, EMI/SUPPRESSION, 6A; Voltage Rating:100V; Current Rating:6A; Product Range:-; Capacitance:220pF; Filter Terminals:Through Hole; Filter Type:EMI, RFI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96K8843
Product Name Filter, Emi/suppression, 6A; Voltage Rating Murata
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers