Murata Electronics EMI / RFI Components - DSS1NB31H104Q55B DSS1NB31H104Q55B

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125302-DSS1NB31H104 Q55B Voltage Rating: 50 V Capacitance: 100 nF Tolerance: 10 % Height: 7.5 mm Current: 6 A Categories: EMI / RFI Components Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125302-DSS1NB31H104 Q55B Voltage Rating: 50 V Capacitance: 100 nF Tolerance: 10 % Height: 7.5 mm Current: 6 A Categories: EMI / RFI Components Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - DSS1NB31H104Q55B - 1125302-DSS1NB31H104Q55B - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - DSS1NB31H104Q55B
1125302-DSS1NB31H104Q55B
EMI / RFI Components - DSS1NB31H104Q55B 1125302-DSS1NB31H104Q55B
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1125302-DSS1NB31H104 Q55B Voltage Rating: 50 V Capacitance: 100 nF Tolerance: 10 % Height: 7.5 mm Current: 6 A Categories: EMI / RFI Components Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1125302-DSS1NB31H104Q55B
Voltage Rating: 50 V
Capacitance: 100 nF
Tolerance: 10 %
Height: 7.5 mm
Current: 6 A
Categories: EMI / RFI Components
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1125302-DSS1NB31H104Q55B
Product Name EMI / RFI Components - DSS1NB31H104Q55B
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-116 ZXC-116XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details