Murata Power Solutions Meters DMS-30PC-4/20S-24RL-C

Description
Process Meter LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Process Meter LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-3322-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
PROCESS METER 4-20MA LED PNL MT

PROCESS METER 4-20MA LED PNL MT

Supplier's Site Datasheet
Panel Meters - DMS-30PC-4/20S-24RL-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Current Meter; No. Of Digits / Alpha Murata Power Solutions - 16M5736 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; No. Of Digits / Alpha Murata Power Solutions
16M5736
Current Meter; No. Of Digits / Alpha Murata Power Solutions 16M5736
CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:22.3mm; Panel Cutout Width:53.8mm; Supply Voltage Min:7.5VDC; Product Range:- RoHS Compliant: Yes

CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:22.3mm; Panel Cutout Width:53.8mm; Supply Voltage Min:7.5VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site
Meter, Led, 3.5Digit, Red; No. Of Digits / Alpha Murata Power Solutions - 96K8621 - Newark, An Avnet Company
Chicago, IL, United States
Meter, Led, 3.5Digit, Red; No. Of Digits / Alpha Murata Power Solutions
96K8621
Meter, Led, 3.5Digit, Red; No. Of Digits / Alpha Murata Power Solutions 96K8621
METER, LED, 3.5DIGIT, RED; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:22.3mm; Panel Cutout Width:53.8mm; Supply Voltage Min:7.5VDC; Supply RoHS Compliant: Yes

METER, LED, 3.5DIGIT, RED; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:22.3mm; Panel Cutout Width:53.8mm; Supply Voltage Min:7.5VDC; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-3322-ND DMS-30PC-4/20S-24RL-C DMS-30PC-4/20S-24RL-C 16M5736 96K8621
Product Name Meters Meters Panel Meters Current Meter; No. Of Digits / Alpha Murata Power Solutions Meter, Led, 3.5Digit, Red; No. Of Digits / Alpha Murata Power Solutions
Display Technology LED LED
Display Colors Red LED - Red Characters
Current Range 0.0040 to 0.0200 amps 0.0040 to 0.0200 amps 0.0040 to 0.0200 amps
Width 53.8 mm (2.12 inch)
Height 22.3 mm (0.8780 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
4-ch BNC(F) Connector Front Panel LAN-XI - UA-2100--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details