Voltage (Voltmeter) LED - Green Characters Display Panel Mount
Voltmeter LED - Green Characters Display Panel Mount
VOLTMETER 200MVDC LED PANEL MT
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-200mV to +200mV; Digit Height:14.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:53.85mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes
DPM, LED, 3.5DIGIT, GREEN; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-200mV to +200mV; Digit Height:14.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:53.85mm; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-1027-ND | DMS-30PC-0-GS-C | DMS-30PC-0-GS-C | 87K3669 | 34M5680 |
| Product Name | Meters | Panel Meters | Meters | Voltage Meter; No. Of Digits / Alpha Murata Power Solutions | Dpm, Led, 3.5Digit, Green; No. Of Digits / Alpha Murata Power Solutions |
| Outputs | Reference | ||||
| Display Technology | LED | LED | |||
| Display Colors | Green | LED - Green Characters | |||
| Voltage Range | 0.2000 volts | 5 volts | -0.2000 to 0.2000 volts | -0.2000 to 0.2000 volts | |
| Input Type | DC Voltage | DC Voltage; DC Voltage | DC Voltage; DC Voltage |