Murata Power Solutions Meters DMS-20PC-3-LM-C

Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1072-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - DMS-20PC-3-LM-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-20PC-3-LM-C
Panel Meters DMS-20PC-3-LM-C
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions - 21M6115 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions
21M6115
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions 21M6115
VOLTAGE METER; No. of Digits / Alpha:3; Meter Function:AC Voltage; Meter Range:350V to 600V; Digit Height:9.4mm; Panel Cutout Height:22.35mm; Panel Cutout Width:35.05mm; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: Yes

VOLTAGE METER; No. of Digits / Alpha:3; Meter Function:AC Voltage; Meter Range:350V to 600V; Digit Height:9.4mm; Panel Cutout Height:22.35mm; Panel Cutout Width:35.05mm; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1072-ND DMS-20PC-3-LM-C 21M6115
Product Name Meters Panel Meters Voltage Meter; No. Of Digits / Alpha Murata Power Solutions
Display Technology LED
Display Colors Red
Voltage Range 350 to 600 volts 350 to 600 volts
Input Type AC Voltage AC Voltage; AC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for 6 Digit Digital Stopwatch and Timer Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 7966957 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, potentiometer signals, resistance, temperature, voltage
Width 91.5 mm (3.6 inch)
View Details