Murata Power Solutions Meters DMS-20PC-0/5-24RL-C

Description
Process Meter LED - Red Characters Display Panel Mount - Bezel
Request a Quote Datasheet
Description
Process Meter LED - Red Characters Display Panel Mount - Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1083-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LED - Red Characters Display Panel Mount - Bezel

Process Meter LED - Red Characters Display Panel Mount - Bezel

Buy Now Datasheet
Process Meter; No. Of Digits / Alpha Murata Power Solutions - 87K3641 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter; No. Of Digits / Alpha Murata Power Solutions
87K3641
Process Meter; No. Of Digits / Alpha Murata Power Solutions 87K3641
PROCESS METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 5V / 0V to 10V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:4.75VDC; Product Range:- RoHS Compliant: Yes

PROCESS METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 5V / 0V to 10V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:4.75VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dpm, Led, 5V, Red, Process; No. Of Digits / Alpha Murata Power Solutions - 34M5653 - Newark, An Avnet Company
Chicago, IL, United States
Dpm, Led, 5V, Red, Process; No. Of Digits / Alpha Murata Power Solutions
34M5653
Dpm, Led, 5V, Red, Process; No. Of Digits / Alpha Murata Power Solutions 34M5653
DPM, LED, 5V, RED, PROCESS; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 5V, 0V to 10V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:4.75VDC; Supply RoHS Compliant: Yes

DPM, LED, 5V, RED, PROCESS; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 5V, 0V to 10V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:4.75VDC; Supply RoHS Compliant: Yes

Supplier's Site
PROCESS METER 0-5VDC LED PNL MT

PROCESS METER 0-5VDC LED PNL MT

Supplier's Site Datasheet
Panel Meters - DMS-20PC-0/5-24RL-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Process Meter LED - Red Characters Display Panel Mount - Bezel

Process Meter LED - Red Characters Display Panel Mount - Bezel

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1083-ND 87K3641 34M5653 DMS-20PC-0/5-24RL-C DMS-20PC-0/5-24RL-C
Product Name Meters Process Meter; No. Of Digits / Alpha Murata Power Solutions Dpm, Led, 5V, Red, Process; No. Of Digits / Alpha Murata Power Solutions Meters Panel Meters
Display Technology LED LED
Display Colors Red LED - Red Characters
Voltage Range 0.0 to 5 volts 0.0 to 10 volts 0.0 to 10 volts 4.75 to 40 volts
Input Type DC Voltage DC Voltage; DC Voltage DC Voltage; DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

2/2-ch Front Panel LAN-XI Headphone Test - UA-2118--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 2
Input Type 200V condensor microphones
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers