Voltage (Voltmeter) LCD - Black Characters, Aqua Backlight Display Panel Mount
VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-20V to +20V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes
VOLTMETER 20VDC LCD PANEL MOUNT
Voltmeter LCD - Black Characters, Aqua Backlight Display Panel Mount
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-2666-ND | 16M5658 | DMS-20LCD-2-5B-C | DMS-20LCD-2-5B-C |
| Product Name | Meters | Voltmeter; No. Of Digits / Alpha Murata Power Solutions | Meters | Panel Meters |
| Display Technology | LCD | |||
| Voltage Range | 20 volts | -20 to 20 volts | 5 volts | |
| Input Type | DC Voltage | DC Voltage; DC Voltage | ||
| Width | 33.93 mm (1.34 inch) |