Murata Power Solutions Meters DMR35-DCMA1-DC1-R

Description
Current (Ammeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Current (Ammeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-DMR35-DCMA1-DC1-R-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter) LED - Red Characters Display Panel Mount

Current (Ammeter) LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meter, Dc Milliamp, 3.5Digit, 32V; No. Of Digits / Alpha Murata Power Solutions - 50AJ6699 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Dc Milliamp, 3.5Digit, 32V; No. Of Digits / Alpha Murata Power Solutions
50AJ6699
Panel Meter, Dc Milliamp, 3.5Digit, 32V; No. Of Digits / Alpha Murata Power Solutions 50AJ6699
PANEL METER, DC MILLIAMP, 3.5DIGIT, 32V; No. of Digits / Alpha:3.5; Meter Function:DC Milliamps; Meter Range:1mA to 10mA; Digit Height:11.4mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:9VDC

PANEL METER, DC MILLIAMP, 3.5DIGIT, 32V; No. of Digits / Alpha:3.5; Meter Function:DC Milliamps; Meter Range:1mA to 10mA; Digit Height:11.4mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:9VDC

Supplier's Site Datasheet
Panel Meters - DMR35-DCMA1-DC1-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMR35-DCMA1-DC1-R
Panel Meters DMR35-DCMA1-DC1-R
Ammeter LED - Red Characters Display Panel Mount

Ammeter LED - Red Characters Display Panel Mount

Buy Now Datasheet
SWITCH-SELECTABLE 1/3/5/10 MADC

SWITCH-SELECTABLE 1/3/5/10 MADC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-DMR35-DCMA1-DC1-R-ND 50AJ6699 DMR35-DCMA1-DC1-R DMR35-DCMA1-DC1-R
Product Name Meters Panel Meter, Dc Milliamp, 3.5Digit, 32V; No. Of Digits / Alpha Murata Power Solutions Panel Meters Meters
Display Technology LED
Display Colors Red LED - Red Characters
Current Range 1.00E-3 to 0.0100 amps 1.00E-3 to 0.0100 amps
Operating Temperature 32 to 122 F (0.0 to 50 C) 32 to 122 F (0.0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers