The DMR30-DCV1-1-DC4-R-C
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
PRECISION DC VOLTAGE PANEL METER
DC SHUNT VOLTMETER, 5-DIGIT, 11.4MM, 32V; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:± 200mV / ± 2V / ± 20V; Digit Height:11.4mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:9VDC RoHS Compliant: Yes
Voltmeter LED - Red Characters Display Panel Mount
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-DMR30-DCV1-1-DC4-R-C-ND | DMR30-DCV1-1-DC4-R-C | 42AH0995 | DMR30-DCV1-1-DC4-R-C |
| Product Name | Meters | Meters | Dc Shunt Voltmeter, 5-Digit, 11.4Mm, 32V; No. Of Digits / Alpha Murata Power Solutions | Panel Meters |
| Outputs | Relay; Relay (2), Solid State | |||
| Display Technology | LED | |||
| Display Colors | Red | LED - Red Characters | ||
| Voltage Range | 20 volts | 9 to 32 volts |